KEMET Electronics Corporation Ceramic Capacitors C1206C472J2GACAUTO

Description
4700pF ±5% 200V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
4700pF ±5% 200V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-11569-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-11569-1-ND
Ceramic Capacitors 399-11569-1-ND
4700pF ±5% 200V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

4700pF ±5% 200V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-11569-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-11569-2-ND
Ceramic Capacitors 399-11569-2-ND
4700pF ±5% 200V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

4700pF ±5% 200V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-11569-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-11569-6-ND
Ceramic Capacitors 399-11569-6-ND
4700pF ±5% 200V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

4700pF ±5% 200V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Multilayer Ceramic Capacitor, Aec-Q200 Mlcc Series, 4700 Pf, 5%, C0G / Np0, 200 V Rohs Compliant Kemet - 68X2430 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Aec-Q200 Mlcc Series, 4700 Pf, 5%, C0G / Np0, 200 V Rohs Compliant Kemet
68X2430
Multilayer Ceramic Capacitor, Aec-Q200 Mlcc Series, 4700 Pf, 5%, C0G / Np0, 200 V Rohs Compliant Kemet 68X2430
Multilayer Ceramic Capacitor, AEC-Q200 MLCC Series, 4700 pF, - 5%, C0G / NP0, 200 V RoHS Compliant: Yes

Multilayer Ceramic Capacitor, AEC-Q200 MLCC Series, 4700 pF, - 5%, C0G / NP0, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Aec-Q200, 4700Pf, 200V, Mlcc, 1206 Rohs Compliant Kemet - 67AH9718 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 4700Pf, 200V, Mlcc, 1206 Rohs Compliant Kemet
67AH9718
Cap, Aec-Q200, 4700Pf, 200V, Mlcc, 1206 Rohs Compliant Kemet 67AH9718
CAP, AEC-Q200, 4700PF, 200V, MLCC, 1206 ROHS COMPLIANT: YES

CAP, AEC-Q200, 4700PF, 200V, MLCC, 1206 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-11569-1-ND 399-11569-6-ND 68X2430 67AH9718
Product Name Ceramic Capacitors Ceramic Capacitors Multilayer Ceramic Capacitor, Aec-Q200 Mlcc Series, 4700 Pf, 5%, C0G / Np0, 200 V Rohs Compliant Kemet Cap, Aec-Q200, 4700Pf, 200V, Mlcc, 1206 Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer Capacitor - 227XMPL6R3MG28 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100272JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details