KEMET Electronics Corporation MLCCs - Multilayer Ceramic Capacitors C1206C471KGRACTU

Description
KEMET C1206C471KGRACTU
Request a Quote Datasheet
Description
KEMET C1206C471KGRACTU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1464332 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1464332
MLCCs - Multilayer Ceramic Capacitors 1464332
KEMET C1206C471KGRACTU

KEMET C1206C471KGRACTU

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1464332P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1464332P
MLCCs - Multilayer Ceramic Capacitors 1464332P
KEMET C1206C471KGRACTU

KEMET C1206C471KGRACTU

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1464189 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1464189
MLCCs - Multilayer Ceramic Capacitors 1464189
KEMET C1206C471KGRACTU

KEMET C1206C471KGRACTU

Supplier's Site
Ceramic Capacitors - 399-C1206C471KGRACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1206C471KGRACTUTR-ND
Ceramic Capacitors 399-C1206C471KGRACTUTR-ND
470pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1206 (3216 Metric)

470pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1206C471KGRACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1206C471KGRACTUCT-ND
Ceramic Capacitors 399-C1206C471KGRACTUCT-ND
470pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1206 (3216 Metric)

470pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1206C471KGRACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1206C471KGRACTUDKR-ND
Ceramic Capacitors 399-C1206C471KGRACTUDKR-ND
470pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1206 (3216 Metric)

470pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Cap, Mlcc, X7R, 470Pf, 2Kv, 1206; Capacitance Kemet - 96Y7294 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 470Pf, 2Kv, 1206; Capacitance Kemet
96Y7294
Cap, Mlcc, X7R, 470Pf, 2Kv, 1206; Capacitance Kemet 96Y7294
CAP, MLCC, X7R, 470PF, 2KV, 1206; Capacitance:470pF; Voltage(DC):2kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Product Length:3.2mm RoHS Compliant: Yes

CAP, MLCC, X7R, 470PF, 2KV, 1206; Capacitance:470pF; Voltage(DC):2kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 470Pf, 2 Kv, 10%, X7R, 1206; Capacitance Kemet - 52AC4082 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Pf, 2 Kv, 10%, X7R, 1206; Capacitance Kemet
52AC4082
Cap, 470Pf, 2 Kv, 10%, X7R, 1206; Capacitance Kemet 52AC4082
CAP, 470PF, 2 KV, 10%, X7R, 1206; Capacitance:470pF; Voltage Rating:2kV; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Operating Temperature RoHS Compliant: Yes

CAP, 470PF, 2 KV, 10%, X7R, 1206; Capacitance:470pF; Voltage Rating:2kV; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1464332 1464332P 399-C1206C471KGRACTUTR-ND 399-C1206C471KGRACTUDKR-ND 96Y7294 52AC4082
Product Name MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, Mlcc, X7R, 470Pf, 2Kv, 1206; Capacitance Kemet Cap, 470Pf, 2 Kv, 10%, X7R, 1206; Capacitance Kemet
Technology Multilayer Multilayer
Applications Automotive General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
RoHS Compliant Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; Ceramic X7R Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition
Capacitance Range 4.70E-4 microF 4.70E-4 microF 4.70E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Aluminum Electrolytic Capacitors - 338-101222T250DC1B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers