KEMET Electronics Corporation Ceramic Capacitors C1206C439D5GACTU

Description
CAP CER 4.3PF 50V C0G/NP0 1206
Request a Quote Datasheet
Description
CAP CER 4.3PF 50V C0G/NP0 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C1206C439D5GACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1206C439D5GACTUTR-ND
Ceramic Capacitors 399-C1206C439D5GACTUTR-ND
CAP CER 4.3PF 50V C0G/NP0 1206

CAP CER 4.3PF 50V C0G/NP0 1206

Buy Now Datasheet
4.30Pf 50.0V Rohs Compliant Kemet - 86AC4617 - Newark, An Avnet Company
Chicago, IL, United States
4.30Pf 50.0V Rohs Compliant Kemet
86AC4617
4.30Pf 50.0V Rohs Compliant Kemet 86AC4617
4.30PF 50.0V ROHS COMPLIANT: YES

4.30PF 50.0V ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Ceramic Capacitors - C1206C439D5GACTU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
C1206C439D5GACTU
Capacitors - Ceramic Capacitors C1206C439D5GACTU
CAP CER 1206

CAP CER 1206

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 399-C1206C439D5GACTUTR-ND 86AC4617 C1206C439D5GACTU
Product Name Ceramic Capacitors 4.30Pf 50.0V Rohs Compliant Kemet Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitor - 108SML6R3MQ5 - Richardson RFPD
Specs
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers