KEMET Electronics Corporation Ceramic Capacitors C1206C439D3HACAUTO

Description
4.3pF ±0.5pF 25V Ceramic Capacitor X8R 1206 (3216 Metric)
Request a Quote Datasheet
Description
4.3pF ±0.5pF 25V Ceramic Capacitor X8R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C1206C439D3HACAUTO-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C1206C439D3HACAUTO-ND
Ceramic Capacitors C1206C439D3HACAUTO-ND
4.3pF ±0.5pF 25V Ceramic Capacitor X8R 1206 (3216 Metric)

4.3pF ±0.5pF 25V Ceramic Capacitor X8R 1206 (3216 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - C1206C439D3HACAUTO - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C1206C439D3HACAUTO
Capacitors - Ceramic Capacitors C1206C439D3HACAUTO
CAP CER 1206 4.3PF 25V ULTRA STA

CAP CER 1206 4.3PF 25V ULTRA STA

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number C1206C439D3HACAUTO-ND C1206C439D3HACAUTO
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive Automotive; Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition
WVDC 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 107XMPL004MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-695-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details