CAP CER 1206 4.3NF 100V ULTRA ST
4300pF ±10% 100V Ceramic Capacitor X8R 1206 (3216 Metric)
CAP CER 1206 4.3NF 100V ULTRA ST
CAP CER 1206 4.3NF 100V ULTRA ST
CAP CER 1206 4.3NF 100V ULTRA ST
| DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-C1206C432K1HACAUTOCT-ND | 399-C1206C432K1HACAUTODKR-ND | C1206C432K1HACAUTO | C1206C432K1HACAUTO |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | Automotive | Automotive | Automotive; Automotive | Automotive |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |