3.3µF ±10% 25V Ceramic Capacitor X5R 1206 (3216 Metric)
3.3µF ±10% 25V Ceramic Capacitor X5R 1206 (3216 Metric)
3.3µF ±10% 25V Ceramic Capacitor X5R 1206 (3216 Metric)
CAP, 3.3µF, 25V, 10%, X5R, 1206; Capacitance:3.3µF; Voltage Rating:25V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series KEMET; Operating Temperature RoHS Compliant: Yes
MLCC CAPACITOR, 3.3UF, 25V, X5R, 10%, 1206, FULL REEL; Capacitance:3.3µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series KEMET RoHS Compliant: Yes
MLCC CAPACITOR, 3.3UF, 25V, X5R, 10%, 1206; Capacitance:3.3µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series KEMET; Qualification:- RoHS Compliant: Yes
| DigiKey | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-C1206C335K3PACTUDKR-ND | 399-C1206C335K3PACTUCT-ND | 27AC3490 | 79H3253 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Cap, 3.3Μf, 25V, 10%, X5R, 1206; Capacitance Kemet | Mlcc Capacitor, 3.3Uf, 25V, X5R, 10%, 1206, Full Reel; Capacitance Kemet |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Applications | Bypass | Bypass | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 3.3 microF | 3.3 microF | 3.3 microF | 3.3 microF |