KEMET Electronics Corporation Ceramic Capacitors C1206C334K1RECAUTO

Description
0.33µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.33µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C1206C334K1RECAUTOTR-ND - DigiKey
Thief River Falls, MN, United States
0.33µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

0.33µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1206C334K1RECAUTODKR-ND - DigiKey
Thief River Falls, MN, United States
0.33µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

0.33µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1206C334K1RECAUTOCT-ND - DigiKey
Thief River Falls, MN, United States
0.33µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

0.33µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - C1206C334K1RECAUTO - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1206C334K1RECAUTO
Ceramic Capacitors C1206C334K1RECAUTO
CAP CER 1206 330NF 100V X7R

CAP CER 1206 330NF 100V X7R

Supplier's Site Datasheet
Cap, Aec-Q200, 0.33Uf, 100V, Mlcc, 1206; Capacitance Kemet - 86AC4561 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.33Uf, 100V, Mlcc, 1206; Capacitance Kemet
86AC4561
Cap, Aec-Q200, 0.33Uf, 100V, Mlcc, 1206; Capacitance Kemet 86AC4561
CAP, AEC-Q200, 0.33UF, 100V, MLCC, 1206; Capacitance:0.33µF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Product Width:1.6mmRoHS Compliant: Yes

CAP, AEC-Q200, 0.33UF, 100V, MLCC, 1206; Capacitance:0.33µF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Product Width:1.6mmRoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Aec-Q200, 0.33Uf, 100V, Mlcc, 1206; Capacitance Kemet - 76AH8949 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.33Uf, 100V, Mlcc, 1206; Capacitance Kemet
76AH8949
Cap, Aec-Q200, 0.33Uf, 100V, Mlcc, 1206; Capacitance Kemet 76AH8949
CAP, AEC-Q200, 0.33UF, 100V, MLCC, 1206; Capacitance:0.33µF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Product Width:1.6mmRoHS Compliant: Yes

CAP, AEC-Q200, 0.33UF, 100V, MLCC, 1206; Capacitance:0.33µF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Product Width:1.6mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-C1206C334K1RECAUTOTR-ND 399-C1206C334K1RECAUTODKR-ND C1206C334K1RECAUTO 86AC4561
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 0.33Uf, 100V, Mlcc, 1206; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - M39014/011344 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers