KEMET Electronics Corporation Ceramic Capacitors C1206C332JCGACAUTO

Description
3300pF ±5% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
3300pF ±5% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-16706-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16706-1-ND
Ceramic Capacitors 399-16706-1-ND
3300pF ±5% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

3300pF ±5% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-16706-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16706-2-ND
Ceramic Capacitors 399-16706-2-ND
3300pF ±5% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

3300pF ±5% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-16706-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16706-6-ND
Ceramic Capacitors 399-16706-6-ND
3300pF ±5% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

3300pF ±5% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - C1206C332JCGACAUTO - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C1206C332JCGACAUTO
Capacitors - Ceramic Capacitors C1206C332JCGACAUTO
CAP CER 1206 3.3NF 500V C0G 5%

CAP CER 1206 3.3NF 500V C0G 5%

Supplier's Site
Cap, Aec-Q200, 3300Pf, 500V, Mlcc, 1206; Capacitance Kemet - 86AC4531 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 3300Pf, 500V, Mlcc, 1206; Capacitance Kemet
86AC4531
Cap, Aec-Q200, 3300Pf, 500V, Mlcc, 1206; Capacitance Kemet 86AC4531
CAP, AEC-Q200, 3300PF, 500V, MLCC, 1206; Capacitance:3300pF; Voltage(DC):500V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Case Size:1206RoHS Compliant: Yes

CAP, AEC-Q200, 3300PF, 500V, MLCC, 1206; Capacitance:3300pF; Voltage(DC):500V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Case Size:1206RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Aec-Q200, 3300Pf, 500V, Mlcc, 1206; Capacitance Kemet - 76AH8948 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 3300Pf, 500V, Mlcc, 1206; Capacitance Kemet
76AH8948
Cap, Aec-Q200, 3300Pf, 500V, Mlcc, 1206; Capacitance Kemet 76AH8948
CAP, AEC-Q200, 3300PF, 500V, MLCC, 1206; Capacitance:3300pF; Voltage(DC):500V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Case Size:1206RoHS Compliant: Yes

CAP, AEC-Q200, 3300PF, 500V, MLCC, 1206; Capacitance:3300pF; Voltage(DC):500V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Case Size:1206RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - C1206C332JCGACAUTO - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1206C332JCGACAUTO
Ceramic Capacitors C1206C332JCGACAUTO
CAP CER 1206 3.3NF 500V C0G 5%

CAP CER 1206 3.3NF 500V C0G 5%

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-16706-1-ND 399-16706-6-ND C1206C332JCGACAUTO 86AC4531 C1206C332JCGACAUTO
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Cap, Aec-Q200, 3300Pf, 500V, Mlcc, 1206; Capacitance Kemet Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Voltage Capacitor; Automotive High Voltage Capacitor; Automotive Automotive; Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1620725 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - CK05BX104K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Ceramic Capacitors - 0603J0101P00CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers