330pF ±10% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
330pF ±10% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
330pF ±10% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
MLCC CAPACITOR, 330PF, 50V, C0G, 10%, 1206; Capacitance:330pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET RoHS Compliant: Yes
MLCC CAPACITOR, 330PF, 50V, C0G, 10%, 1206, FULL REEL; Capacitance:330pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET RoHS Compliant: Yes
| DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 399-C1206C331K5GACTUTR-ND | 399-C1206C331K5GACTUDKR-ND | 03M7480 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Mlcc Capacitor, 330Pf, 50V, C0G, 10%, 1206; Capacitance Kemet |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Applications | General Purpose | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |