KEMET Electronics Corporation Ceramic Capacitors C1206C330JBGACTU

Description
33pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
33pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-15105-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-15105-6-ND
Ceramic Capacitors 399-15105-6-ND
33pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

33pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-15105-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-15105-2-ND
Ceramic Capacitors 399-15105-2-ND
33pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

33pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-15105-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-15105-1-ND
Ceramic Capacitors 399-15105-1-ND
33pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

33pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Cap, 33Pf, 630V, 5%, C0G/np0, 1206; Capacitance Kemet - 05AC8111 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 33Pf, 630V, 5%, C0G/np0, 1206; Capacitance Kemet
05AC8111
Cap, 33Pf, 630V, 5%, C0G/np0, 1206; Capacitance Kemet 05AC8111
CAP, 33PF, 630V, 5%, C0G/NP0, 1206; Capacitance:33pF; Voltage Rating:630V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Operating RoHS Compliant: Yes

CAP, 33PF, 630V, 5%, C0G/NP0, 1206; Capacitance:33pF; Voltage Rating:630V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
33.0Pf 630V Rohs Compliant Kemet - 32X8340 - Newark, An Avnet Company
Chicago, IL, United States
33.0Pf 630V Rohs Compliant Kemet
32X8340
33.0Pf 630V Rohs Compliant Kemet 32X8340
33.0PF 630V ROHS COMPLIANT: YES

33.0PF 630V ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-15105-6-ND 399-15105-2-ND 05AC8111 32X8340
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 33Pf, 630V, 5%, C0G/np0, 1206; Capacitance Kemet 33.0Pf 630V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - P10R223K5-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0101P00CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers