KEMET Electronics Corporation Ceramic Capacitors C1206C272F5HACAUTO

Description
2700pF ±1% 50V Ceramic Capacitor X8R 1206 (3216 Metric)
Request a Quote Datasheet
Description
2700pF ±1% 50V Ceramic Capacitor X8R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C1206C272F5HACAUTO-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C1206C272F5HACAUTO-ND
Ceramic Capacitors C1206C272F5HACAUTO-ND
2700pF ±1% 50V Ceramic Capacitor X8R 1206 (3216 Metric)

2700pF ±1% 50V Ceramic Capacitor X8R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - C1206C272F5HACAUTO - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1206C272F5HACAUTO
Ceramic Capacitors C1206C272F5HACAUTO
CAP CER 1206 2.7NF 50V ULTRA STA

CAP CER 1206 2.7NF 50V ULTRA STA

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - C1206C272F5HACAUTO - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C1206C272F5HACAUTO
Capacitors - Ceramic Capacitors C1206C272F5HACAUTO
CAP CER 1206 2.7NF 50V ULTRA STA

CAP CER 1206 2.7NF 50V ULTRA STA

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number C1206C272F5HACAUTO-ND C1206C272F5HACAUTO C1206C272F5HACAUTO
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive; Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details
Film Paper Film Capacitors - 104PSB252K2H - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - C11AH2R1C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details