270pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
270pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
270pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
CAP, 270PF, 630V, 5%, C0G/NP0, 1206; Capacitance:270pF; Voltage Rating:630V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:AEC-Q200 C Series; Operating RoHS Compliant: Yes
| DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 399-15849-1-ND | 399-15849-6-ND | 45AC6834 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Cap, 270Pf, 630V, 5%, C0G/np0, 1206; Capacitance Kemet |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Applications | High Voltage Capacitor; Automotive | High Voltage Capacitor; Automotive | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |