KEMET Electronics Corporation Ceramic Capacitors C1206C270K5TACTU

Description
CAP CER 1206 27PF 50VDC X8G
Request a Quote Datasheet
Description
CAP CER 1206 27PF 50VDC X8G
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C1206C270K5TACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1206C270K5TACTUTR-ND
Ceramic Capacitors 399-C1206C270K5TACTUTR-ND
CAP CER 1206 27PF 50VDC X8G

CAP CER 1206 27PF 50VDC X8G

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 399-C1206C270K5TACTUTR-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Aluminum Polymer - 157XMPL6R3MG19H - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
5 suppliers