KEMET Electronics Corporation Ceramic Capacitors C1206C270JBGACTU

Description
27pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
27pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-15099-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-15099-1-ND
Ceramic Capacitors 399-15099-1-ND
27pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

27pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-15099-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-15099-6-ND
Ceramic Capacitors 399-15099-6-ND
27pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

27pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-15099-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-15099-2-ND
Ceramic Capacitors 399-15099-2-ND
27pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

27pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
27.0Pf 630V Rohs Compliant Kemet - 32X8322 - Newark, An Avnet Company
Chicago, IL, United States
27.0Pf 630V Rohs Compliant Kemet
32X8322
27.0Pf 630V Rohs Compliant Kemet 32X8322
27.0PF 630V ROHS COMPLIANT: YES

27.0PF 630V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-15099-1-ND 399-15099-6-ND 32X8322
Product Name Ceramic Capacitors Ceramic Capacitors 27.0Pf 630V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525006P20HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
Aluminum Polymer - 336XMPL6R3MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers