KEMET Electronics Corporation Ceramic Capacitors C1206C229C5GACTU

Description
2.2pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
2.2pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C1206C229C5GACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1206C229C5GACTUCT-ND
Ceramic Capacitors 399-C1206C229C5GACTUCT-ND
2.2pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

2.2pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1206C229C5GACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1206C229C5GACTUDKR-ND
Ceramic Capacitors 399-C1206C229C5GACTUDKR-ND
2.2pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

2.2pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1206C229C5GACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1206C229C5GACTUTR-ND
Ceramic Capacitors 399-C1206C229C5GACTUTR-ND
2.2pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

2.2pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 2.2pF 50V Capacitor
60-C1206C229C5GACTU
SMD 2.2pF 50V Capacitor 60-C1206C229C5GACTU
2.2pF 50V C0G MLCC Ceramic Capacitor 1206 SMD Product overview: C1206C229C5GACTU from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.2pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1206C229C5GACTU can be used for catalog matching and distributor lookup.

2.2pF 50V C0G MLCC Ceramic Capacitor 1206 SMD Product overview: C1206C229C5GACTU from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.2pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1206C229C5GACTU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor Ceramic 2.2Pf 50V, C0G, 0.25Pf, 1206, Full Reel; Capacitance Kemet - 79H3104 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 2.2Pf 50V, C0G, 0.25Pf, 1206, Full Reel; Capacitance Kemet
79H3104
Capacitor Ceramic 2.2Pf 50V, C0G, 0.25Pf, 1206, Full Reel; Capacitance Kemet 79H3104
CAPACITOR CERAMIC 2.2PF 50V, C0G, 0.25pF, 1206, FULL REEL; Capacitance:2.2pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Length:3.2mm RoHS Compliant: Yes

CAPACITOR CERAMIC 2.2PF 50V, C0G, 0.25pF, 1206, FULL REEL; Capacitance:2.2pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitor 2.2Pf 50V, C0G, 0.25Pf, 1206; Capacitance Kemet - 70K9312 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 2.2Pf 50V, C0G, 0.25Pf, 1206; Capacitance Kemet
70K9312
Ceramic Capacitor 2.2Pf 50V, C0G, 0.25Pf, 1206; Capacitance Kemet 70K9312
CERAMIC CAPACITOR 2.2PF 50V, C0G, 0.25pF, 1206; Capacitance:2.2pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET RoHS Compliant: Yes

CERAMIC CAPACITOR 2.2PF 50V, C0G, 0.25pF, 1206; Capacitance:2.2pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-C1206C229C5GACTUCT-ND 399-C1206C229C5GACTUDKR-ND 60-C1206C229C5GACTU 79H3104
Product Name Ceramic Capacitors Ceramic Capacitors SMD 2.2pF 50V Capacitor Capacitor Ceramic 2.2Pf 50V, C0G, 0.25Pf, 1206, Full Reel; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C192U150AJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402RB472J500PRTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details