KEMET Electronics Corporation Ceramic Capacitors C1206C226M8RACTU

Description
22µF ±20% 10V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
22µF ±20% 10V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C1206C226M8RACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1206C226M8RACTUDKR-ND
Ceramic Capacitors 399-C1206C226M8RACTUDKR-ND
22µF ±20% 10V Ceramic Capacitor X7R 1206 (3216 Metric)

22µF ±20% 10V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1206C226M8RACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1206C226M8RACTUCT-ND
Ceramic Capacitors 399-C1206C226M8RACTUCT-ND
22µF ±20% 10V Ceramic Capacitor X7R 1206 (3216 Metric)

22µF ±20% 10V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1206C226M8RACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1206C226M8RACTUTR-ND
Ceramic Capacitors 399-C1206C226M8RACTUTR-ND
22µF ±20% 10V Ceramic Capacitor X7R 1206 (3216 Metric)

22µF ±20% 10V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - C1206C226M8RACTU - 865454-C1206C226M8RACTU - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C1206C226M8RACTU
865454-C1206C226M8RACTU
Ceramic Capacitors - C1206C226M8RACTU 865454-C1206C226M8RACTU
Manufacturer: Kemet Win Source Part Number: 865454-C1206C226M8RA CTU Series: SMD Comm X7R Operating Temperature Range: -55°C ~ 125°C Features: 22 µF ±20% 10V Ceramic Capacitor X7R 1206 (3216 Metric) Package: Reel - TR Package: 1206 (3216 Metric) Mounting: Surface Mount, MLCC Family Name: C1206C Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 42 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: C1206C226M8RAC7800, 399-7444-1, 399-7444-2, C1206C226M8RAC, 399-7444-6

Manufacturer: Kemet
Win Source Part Number: 865454-C1206C226M8RACTU
Series: SMD Comm X7R
Operating Temperature Range: -55°C ~ 125°C
Features: 22 µF ±20% 10V Ceramic Capacitor X7R 1206 (3216 Metric)
Package: Reel - TR
Package: 1206 (3216 Metric)
Mounting: Surface Mount, MLCC
Family Name: C1206C
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 42 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: C1206C226M8RAC7800, 399-7444-1, 399-7444-2, C1206C226M8RAC, 399-7444-6

Buy Now Datasheet
Singapore, Singapore
SMD 22uF 10V Capacitor
60-C1206C226M8RACTU
SMD 22uF 10V Capacitor 60-C1206C226M8RACTU
22uF 10V X7R Ceramic MLCC 1206 SMD Product overview: C1206C226M8RACTU from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1206C226M8RACTU can be used for catalog matching and distributor lookup.

22uF 10V X7R Ceramic MLCC 1206 SMD Product overview: C1206C226M8RACTU from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1206C226M8RACTU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 8029967P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
8029967P
MLCCs - Multilayer Ceramic Capacitors 8029967P
KEMET C1206C226M8RACTU

KEMET C1206C226M8RACTU

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 8029967 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
8029967
MLCCs - Multilayer Ceramic Capacitors 8029967
KEMET C1206C226M8RACTU

KEMET C1206C226M8RACTU

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1466581 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1466581
MLCCs - Multilayer Ceramic Capacitors 1466581
KEMET C1206C226M8RACTU

KEMET C1206C226M8RACTU

Supplier's Site
Cap, Mlcc, X7R, 22Uf, 10V, 1206, Reel; Capacitance Kemet - 07W9163 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 22Uf, 10V, 1206, Reel; Capacitance Kemet
07W9163
Cap, Mlcc, X7R, 22Uf, 10V, 1206, Reel; Capacitance Kemet 07W9163
CAP, MLCC, X7R, 22UF, 10V, 1206, REEL; Capacitance:22µF; Voltage Rating:10V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Operating Temperature Min:-55°C; Series Name:C; MSL:-RoHS Compliant: Yes

CAP, MLCC, X7R, 22UF, 10V, 1206, REEL; Capacitance:22µF; Voltage Rating:10V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Operating Temperature Min:-55°C; Series Name:C; MSL:-RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, C Series, 22 F, 20%, X7R, 10 V, 1206 [3216 Metric] Rohs Compliant Kemet - 07W3959 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, C Series, 22 F, 20%, X7R, 10 V, 1206 [3216 Metric] Rohs Compliant Kemet
07W3959
Multilayer Ceramic Capacitor, C Series, 22 F, 20%, X7R, 10 V, 1206 [3216 Metric] Rohs Compliant Kemet 07W3959
Multilayer Ceramic Capacitor, C Series, 22 - F, - 20%, X7R, 10 V, 1206 [3216 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, C Series, 22 - F, - 20%, X7R, 10 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 22Μf, 10V, 20%, X7R, 1206; Capacitance Kemet - 52AC4080 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Μf, 10V, 20%, X7R, 1206; Capacitance Kemet
52AC4080
Cap, 22Μf, 10V, 20%, X7R, 1206; Capacitance Kemet 52AC4080
CAP, 22µF, 10V, 20%, X7R, 1206; Capacitance:22µF; Voltage Rating:10V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Operating Temperature RoHS Compliant: Yes

CAP, 22µF, 10V, 20%, X7R, 1206; Capacitance:22µF; Voltage Rating:10V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-C1206C226M8RACTUDKR-ND 399-C1206C226M8RACTUCT-ND 865454-C1206C226M8RACTU 60-C1206C226M8RACTU 8029967P 8029967 07W9163 07W3959 52AC4080
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - C1206C226M8RACTU SMD 22uF 10V Capacitor MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Cap, Mlcc, X7R, 22Uf, 10V, 1206, Reel; Capacitance Kemet Multilayer Ceramic Capacitor, C Series, 22 F, 20%, X7R, 10 V, 1206 [3216 Metric] Rohs Compliant Kemet Cap, 22Μf, 10V, 20%, X7R, 1206; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications Bypass Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition; Ceramic X7R
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 227AXZ6R3M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1761-0504B182K500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details