2.2µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)
2.2µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)
2.2µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)
CAP, 2.2UF, 16V, MLCC, 1206; Capacitance:2.2µF; Voltage Rating:16V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:ESD Rated Series; Operating Temperature RoHS Compliant: Yes
2.20UF 16.0V ROHS COMPLIANT: YES
| DigiKey | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-C1206C225K4RECTUCT-ND | 399-C1206C225K4RECTUDKR-ND | 02AH1504 | 86AC4440 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Cap, 2.2Uf, 16V, Mlcc, 1206; Capacitance Kemet | 2.20Uf 16.0V Rohs Compliant Kemet |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 2.2 microF | 2.2 microF | 2.2 microF | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |