CAP CER 2.2UF 16V X5R 1206
| ODG (Origin Data Global) | |
|---|---|
| Product Category | Capacitors |
| Product Number | C1206C225K4PAC7800 |
| Product Name | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor; Surface Mount, MLCC |
| Technology | Film Capacitors |
| Applications | Bypass |
| Capacitance Type | Fixed |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |