KEMET Electronics Corporation Ceramic Capacitors C1206C224K1RECTU

Description
CAP CER 1206 220NF 100V X7R
Request a Quote Datasheet
Description
CAP CER 1206 220NF 100V X7R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C1206C224K1RECTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1206C224K1RECTUCT-ND
Ceramic Capacitors 399-C1206C224K1RECTUCT-ND
CAP CER 1206 220NF 100V X7R

CAP CER 1206 220NF 100V X7R

Buy Now Datasheet
Ceramic Capacitors - 399-C1206C224K1RECTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1206C224K1RECTUTR-ND
Ceramic Capacitors 399-C1206C224K1RECTUTR-ND
0.22µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

0.22µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1206C224K1RECTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1206C224K1RECTUDKR-ND
Ceramic Capacitors 399-C1206C224K1RECTUDKR-ND
CAP CER 1206 220NF 100V X7R

CAP CER 1206 220NF 100V X7R

Buy Now Datasheet
Cap, 0.22Uf, 100V, Mlcc, 1206; Capacitance Kemet - 02AH1501 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.22Uf, 100V, Mlcc, 1206; Capacitance Kemet
02AH1501
Cap, 0.22Uf, 100V, Mlcc, 1206; Capacitance Kemet 02AH1501
CAP, 0.22UF, 100V, MLCC, 1206; Capacitance:0.22µF; Voltage Rating:100V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:ESD Rated Series; Operating Temperature RoHS Compliant: Yes

CAP, 0.22UF, 100V, MLCC, 1206; Capacitance:0.22µF; Voltage Rating:100V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:ESD Rated Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-C1206C224K1RECTUCT-ND 399-C1206C224K1RECTUDKR-ND 02AH1501
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 0.22Uf, 100V, Mlcc, 1206; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1701033 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C304U030DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details