KEMET Electronics Corporation Ceramic Capacitors C1206C223KDRACAUTO

Description
0.022µF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.022µF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-16700-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16700-1-ND
Ceramic Capacitors 399-16700-1-ND
0.022µF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)

0.022µF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-16700-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16700-6-ND
Ceramic Capacitors 399-16700-6-ND
0.022µF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)

0.022µF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-16700-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16700-2-ND
Ceramic Capacitors 399-16700-2-ND
0.022µF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)

0.022µF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Singapore, Singapore
Automotive SMD 0.022uF 1000V Capacitor
60-C1206C223KDRACAUTO
Automotive SMD 0.022uF 1000V Capacitor 60-C1206C223KDRACAUTO
Cap Ceramic 0.022uF 1000V X7R 10% Pad SMD 1206 125°C Low ESR Automotive T/R Product overview: C1206C223KDRACAUTO from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.022uF, 1000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 0.022uF, 1000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1206C223KDRACAUT O can be used for catalog matching and distributor lookup.

Cap Ceramic 0.022uF 1000V X7R 10% Pad SMD 1206 125°C Low ESR Automotive T/R Product overview: C1206C223KDRACAUTO from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.022uF, 1000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 0.022uF, 1000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1206C223KDRACAUTO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - C1206C223KDRACAUTO - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1206C223KDRACAUTO
Ceramic Capacitors C1206C223KDRACAUTO
CAP CER 1206 22NF 1000V X7R 10%

CAP CER 1206 22NF 1000V X7R 10%

Supplier's Site Datasheet
Cap, Aec-Q200, 0.022Uf, 1Kv, Mlcc, 1206; Capacitance Kemet - 76AH8941 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.022Uf, 1Kv, Mlcc, 1206; Capacitance Kemet
76AH8941
Cap, Aec-Q200, 0.022Uf, 1Kv, Mlcc, 1206; Capacitance Kemet 76AH8941
CAP, AEC-Q200, 0.022UF, 1KV, MLCC, 1206; Capacitance:0.022µF; Voltage(DC):1kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Product Width:1.6mmRoHS Compliant: Yes

CAP, AEC-Q200, 0.022UF, 1KV, MLCC, 1206; Capacitance:0.022µF; Voltage(DC):1kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Product Width:1.6mmRoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Aec-Q200, 0.022Uf, 1Kv, Mlcc, 1206; Capacitance Kemet - 76AH8940 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.022Uf, 1Kv, Mlcc, 1206; Capacitance Kemet
76AH8940
Cap, Aec-Q200, 0.022Uf, 1Kv, Mlcc, 1206; Capacitance Kemet 76AH8940
CAP, AEC-Q200, 0.022UF, 1KV, MLCC, 1206; Capacitance:0.022µF; Voltage(DC):1kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Product Width:1.6mmRoHS Compliant: Yes

CAP, AEC-Q200, 0.022UF, 1KV, MLCC, 1206; Capacitance:0.022µF; Voltage(DC):1kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Product Width:1.6mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-16700-1-ND 399-16700-6-ND 60-C1206C223KDRACAUTO C1206C223KDRACAUTO 76AH8941
Product Name Ceramic Capacitors Ceramic Capacitors Automotive SMD 0.022uF 1000V Capacitor Ceramic Capacitors Cap, Aec-Q200, 0.022Uf, 1Kv, Mlcc, 1206; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Voltage Capacitor; Automotive; Bypass High Voltage Capacitor; Automotive; Bypass Automotive; Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100272FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers