KEMET Electronics Corporation Ceramic Capacitors C1206C223K5RECTU

Description
CAP CER 1206 22NF 50V X7R 10%
Request a Quote Datasheet
Description
CAP CER 1206 22NF 50V X7R 10%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C1206C223K5RECTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1206C223K5RECTUDKR-ND
Ceramic Capacitors 399-C1206C223K5RECTUDKR-ND
CAP CER 1206 22NF 50V X7R 10%

CAP CER 1206 22NF 50V X7R 10%

Buy Now Datasheet
Ceramic Capacitors - 399-C1206C223K5RECTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1206C223K5RECTUTR-ND
Ceramic Capacitors 399-C1206C223K5RECTUTR-ND
0.022µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

0.022µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1206C223K5RECTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1206C223K5RECTUCT-ND
Ceramic Capacitors 399-C1206C223K5RECTUCT-ND
CAP CER 1206 22NF 50V X7R 10%

CAP CER 1206 22NF 50V X7R 10%

Buy Now Datasheet
Cap, 0.022Uf, 50V, Mlcc, 1206; Capacitance Kemet - 02AH1500 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.022Uf, 50V, Mlcc, 1206; Capacitance Kemet
02AH1500
Cap, 0.022Uf, 50V, Mlcc, 1206; Capacitance Kemet 02AH1500
CAP, 0.022UF, 50V, MLCC, 1206; Capacitance:0.022µF; Voltage Rating:50V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:ESD Rated Series; Operating Temperature RoHS Compliant: Yes

CAP, 0.022UF, 50V, MLCC, 1206; Capacitance:0.022µF; Voltage Rating:50V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:ESD Rated Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-C1206C223K5RECTUDKR-ND 399-C1206C223K5RECTUTR-ND 02AH1500
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 0.022Uf, 50V, Mlcc, 1206; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C373U040AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100222JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details