KEMET Electronics Corporation Ceramic Capacitors C1206C222KGRACTU

Description
2200pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
2200pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-13295-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-13295-2-ND
Ceramic Capacitors 399-13295-2-ND
2200pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1206 (3216 Metric)

2200pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-13295-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-13295-6-ND
Ceramic Capacitors 399-13295-6-ND
2200pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1206 (3216 Metric)

2200pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-13295-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-13295-1-ND
Ceramic Capacitors 399-13295-1-ND
2200pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1206 (3216 Metric)

2200pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Cap, 2200Pf, 2 Kv, 10%, X7R, 1206; Capacitance Kemet - 05AC8105 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2200Pf, 2 Kv, 10%, X7R, 1206; Capacitance Kemet
05AC8105
Cap, 2200Pf, 2 Kv, 10%, X7R, 1206; Capacitance Kemet 05AC8105
CAP, 2200PF, 2 KV, 10%, X7R, 1206; Capacitance:2200pF; Voltage Rating:2kV; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Operating Temperature RoHS Compliant: Yes

CAP, 2200PF, 2 KV, 10%, X7R, 1206; Capacitance:2200pF; Voltage Rating:2kV; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
2200Pf 2000V Rohs Compliant Kemet - 32X8301 - Newark, An Avnet Company
Chicago, IL, United States
2200Pf 2000V Rohs Compliant Kemet
32X8301
2200Pf 2000V Rohs Compliant Kemet 32X8301
2200PF 2000V ROHS COMPLIANT: YES

2200PF 2000V ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-13295-2-ND 399-13295-6-ND 05AC8105 32X8301
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 2200Pf, 2 Kv, 10%, X7R, 1206; Capacitance Kemet 2200Pf 2000V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-704-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101872U040AD2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 8700 microF
View Details
3 suppliers
Aluminium Capacitors - 1701197 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details