KEMET Electronics Corporation Ceramic Capacitors C1206C222JFRACTU

Description
2200pF ±5% 1500V (1.5kV) Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
2200pF ±5% 1500V (1.5kV) Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C1206C222JFRACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1206C222JFRACTUTR-ND
Ceramic Capacitors 399-C1206C222JFRACTUTR-ND
2200pF ±5% 1500V (1.5kV) Ceramic Capacitor X7R 1206 (3216 Metric)

2200pF ±5% 1500V (1.5kV) Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1206C222JFRACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1206C222JFRACTUDKR-ND
Ceramic Capacitors 399-C1206C222JFRACTUDKR-ND
CAP CER 2200PF 1500V X7R 1206

CAP CER 2200PF 1500V X7R 1206

Buy Now Datasheet
Ceramic Capacitors - 399-C1206C222JFRACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1206C222JFRACTUCT-ND
Ceramic Capacitors 399-C1206C222JFRACTUCT-ND
CAP CER 2200PF 1500V X7R 1206

CAP CER 2200PF 1500V X7R 1206

Buy Now Datasheet
2200Pf 1500V Rohs Compliant Kemet - 86AC4376 - Newark, An Avnet Company
Chicago, IL, United States
2200Pf 1500V Rohs Compliant Kemet
86AC4376
2200Pf 1500V Rohs Compliant Kemet 86AC4376
2200PF 1500V ROHS COMPLIANT: YES

2200PF 1500V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-C1206C222JFRACTUTR-ND 399-C1206C222JFRACTUDKR-ND 86AC4376
Product Name Ceramic Capacitors Ceramic Capacitors 2200Pf 1500V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Polymer - 127XMPL6R3MG19H - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers