KEMET Electronics Corporation Ceramic Capacitors C1206C222JBRACAUTO

Description
2200pF ±5% 630V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
2200pF ±5% 630V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-16696-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16696-1-ND
Ceramic Capacitors 399-16696-1-ND
2200pF ±5% 630V Ceramic Capacitor X7R 1206 (3216 Metric)

2200pF ±5% 630V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-16696-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16696-2-ND
Ceramic Capacitors 399-16696-2-ND
2200pF ±5% 630V Ceramic Capacitor X7R 1206 (3216 Metric)

2200pF ±5% 630V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-16696-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16696-6-ND
Ceramic Capacitors 399-16696-6-ND
2200pF ±5% 630V Ceramic Capacitor X7R 1206 (3216 Metric)

2200pF ±5% 630V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Cap, 2200Pf, 630V, 5%, X7R, 1206; Capacitance Kemet - 49AC3428 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2200Pf, 630V, 5%, X7R, 1206; Capacitance Kemet
49AC3428
Cap, 2200Pf, 630V, 5%, X7R, 1206; Capacitance Kemet 49AC3428
CAP, 2200PF, 630V, 5%, X7R, 1206; Capacitance:2200pF; Voltage Rating:630V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:AEC-Q200 C Series; Operating Temperature RoHS Compliant: Yes

CAP, 2200PF, 630V, 5%, X7R, 1206; Capacitance:2200pF; Voltage Rating:630V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:AEC-Q200 C Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - C1206C222JBRACAUTO - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1206C222JBRACAUTO
Ceramic Capacitors C1206C222JBRACAUTO
CAP CER 1206 2.2NF 630V X7R 5%

CAP CER 1206 2.2NF 630V X7R 5%

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-16696-1-ND 399-16696-6-ND 49AC3428 C1206C222JBRACAUTO
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 2200Pf, 630V, 5%, X7R, 1206; Capacitance Kemet Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Voltage Capacitor; Automotive; Bypass High Voltage Capacitor; Automotive; Bypass Automotive; Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK05BX182K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details