KEMET Electronics Corporation Ceramic Capacitors C1206C221JDGACTU

Description
220pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
220pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C1206C221JDGACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1206C221JDGACTUCT-ND
Ceramic Capacitors 399-C1206C221JDGACTUCT-ND
220pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

220pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1206C221JDGACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1206C221JDGACTUDKR-ND
Ceramic Capacitors 399-C1206C221JDGACTUDKR-ND
220pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

220pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1206C221JDGACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1206C221JDGACTUTR-ND
Ceramic Capacitors 399-C1206C221JDGACTUTR-ND
220pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

220pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Cap, 220Pf, 1 Kv, 5%, C0G/np0, 1206; Capacitance Kemet - 76Y3007 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Pf, 1 Kv, 5%, C0G/np0, 1206; Capacitance Kemet
76Y3007
Cap, 220Pf, 1 Kv, 5%, C0G/np0, 1206; Capacitance Kemet 76Y3007
CAP, 220PF, 1 KV, 5%, C0G/NP0, 1206; Capacitance:220pF; Voltage Rating:1kV; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Operating RoHS Compliant: Yes

CAP, 220PF, 1 KV, 5%, C0G/NP0, 1206; Capacitance:220pF; Voltage Rating:1kV; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 220Pf, 1Kv, Mlcc, 1206 Rohs Compliant Kemet - 67AH9676 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Pf, 1Kv, Mlcc, 1206 Rohs Compliant Kemet
67AH9676
Cap, 220Pf, 1Kv, Mlcc, 1206 Rohs Compliant Kemet 67AH9676
CAP, 220PF, 1KV, MLCC, 1206 ROHS COMPLIANT: YES

CAP, 220PF, 1KV, MLCC, 1206 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-C1206C221JDGACTUCT-ND 399-C1206C221JDGACTUDKR-ND 76Y3007 67AH9676
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 220Pf, 1 Kv, 5%, C0G/np0, 1206; Capacitance Kemet Cap, 220Pf, 1Kv, Mlcc, 1206 Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-1175-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitor - Multilayer - CK06BX105K - Richardson RFPD
Specs
Configuration / Form Factor Leaded Capacitor
Technology Multilayer
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Film Capacitors - 1725703 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details