220pF ±2% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
220pF ±2% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
220pF ±2% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
| DigiKey | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 399-C1206C221G5GACTUTR-ND | 399-C1206C221G5GACTUDKR-ND |
| Product Name | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor |
| Applications | General Purpose | General Purpose |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| Capacitance Tolerance | 2 (+/- %) | 2 (+/- %) |