KEMET Electronics Corporation Ceramic Capacitors C1206C184KARACAUTO

Description
0.18µF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.18µF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-17950-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-17950-2-ND
Ceramic Capacitors 399-17950-2-ND
0.18µF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)

0.18µF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-17950-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-17950-6-ND
Ceramic Capacitors 399-17950-6-ND
0.18µF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)

0.18µF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-17950-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-17950-1-ND
Ceramic Capacitors 399-17950-1-ND
0.18µF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)

0.18µF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Cap, Mlcc, Aec-Q200, X7R, 0.18Uf, 1206; Capacitance Kemet - 63AC8716 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, Aec-Q200, X7R, 0.18Uf, 1206; Capacitance Kemet
63AC8716
Cap, Mlcc, Aec-Q200, X7R, 0.18Uf, 1206; Capacitance Kemet 63AC8716
CAP, MLCC, AEC-Q200, X7R, 0.18UF, 1206; Capacitance:0.18µF; Voltage(DC):250V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Product Length:3.2mmRoHS Compliant: Yes

CAP, MLCC, AEC-Q200, X7R, 0.18UF, 1206; Capacitance:0.18µF; Voltage(DC):250V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Product Length:3.2mmRoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Mlcc, Aec-Q200, X7R, 0.18Uf, 1206; Capacitance Kemet - 63AC8717 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, Aec-Q200, X7R, 0.18Uf, 1206; Capacitance Kemet
63AC8717
Cap, Mlcc, Aec-Q200, X7R, 0.18Uf, 1206; Capacitance Kemet 63AC8717
CAP, MLCC, AEC-Q200, X7R, 0.18UF, 1206; Capacitance:0.18µF; Voltage(DC):250V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Product Length:3.2mmRoHS Compliant: Yes

CAP, MLCC, AEC-Q200, X7R, 0.18UF, 1206; Capacitance:0.18µF; Voltage(DC):250V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Product Length:3.2mmRoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - C1206C184KARACAUTO - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1206C184KARACAUTO
Ceramic Capacitors C1206C184KARACAUTO
CAP CER 0.18UF 250V X7R 1206

CAP CER 0.18UF 250V X7R 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-17950-2-ND 399-17950-6-ND 63AC8716 C1206C184KARACAUTO
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Mlcc, Aec-Q200, X7R, 0.18Uf, 1206; Capacitance Kemet Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive; Bypass Automotive; Bypass Automotive; Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1800 microF 0.1800 microF 0.1800 microF 0.1800 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000180GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Paper Film Capacitors - 104MPW160K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers