KEMET Electronics Corporation Ceramic Capacitors C1206C162G5HACAUTO

Description
1600pF ±2% 50V Ceramic Capacitor X8R 1206 (3216 Metric)
Request a Quote Datasheet
Description
1600pF ±2% 50V Ceramic Capacitor X8R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C1206C162G5HACAUTO-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C1206C162G5HACAUTO-ND
Ceramic Capacitors C1206C162G5HACAUTO-ND
1600pF ±2% 50V Ceramic Capacitor X8R 1206 (3216 Metric)

1600pF ±2% 50V Ceramic Capacitor X8R 1206 (3216 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - C1206C162G5HACAUTO - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C1206C162G5HACAUTO
Capacitors - Ceramic Capacitors C1206C162G5HACAUTO
CAP CER 1206 1.6NF 50V ULTRA STA

CAP CER 1206 1.6NF 50V ULTRA STA

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number C1206C162G5HACAUTO-ND C1206C162G5HACAUTO
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive Automotive; Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 337XMPL2R5MG19A - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Ceramic Capacitors - 1763-0603BW106M6R0NTCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 113291 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers