KEMET Electronics Corporation Ceramic Capacitors C1206C153MAGECAUTO7210

Description
0.015µF ±20% 250V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.015µF ±20% 250V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C1206C153MAGECAUTO7210-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C1206C153MAGECAUTO7210-ND
Ceramic Capacitors C1206C153MAGECAUTO7210-ND
0.015µF ±20% 250V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

0.015µF ±20% 250V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - C1206C153MAGECAUTO7210 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C1206C153MAGECAUTO7210
Capacitors - Ceramic Capacitors C1206C153MAGECAUTO7210
CAP CER 1206 15NF 250V C0G 20%

CAP CER 1206 15NF 250V C0G 20%

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number C1206C153MAGECAUTO7210-ND C1206C153MAGECAUTO7210
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive Automotive; Automotive, ESD Protection
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 101202U200EJ2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers