KEMET Electronics Corporation Ceramic Capacitors C1206C153K2RACTU

Description
0.015µF ±10% 200V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.015µF ±10% 200V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C1206C153K2RACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1206C153K2RACTUCT-ND
Ceramic Capacitors 399-C1206C153K2RACTUCT-ND
0.015µF ±10% 200V Ceramic Capacitor X7R 1206 (3216 Metric)

0.015µF ±10% 200V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1206C153K2RACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1206C153K2RACTUDKR-ND
Ceramic Capacitors 399-C1206C153K2RACTUDKR-ND
0.015µF ±10% 200V Ceramic Capacitor X7R 1206 (3216 Metric)

0.015µF ±10% 200V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1206C153K2RACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1206C153K2RACTUTR-ND
Ceramic Capacitors 399-C1206C153K2RACTUTR-ND
0.015µF ±10% 200V Ceramic Capacitor X7R 1206 (3216 Metric)

0.015µF ±10% 200V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Capacitor,ceramic,15Nf,200Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Rohs Compliant Kemet - 79H2901 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,15Nf,200Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Rohs Compliant Kemet
79H2901
Capacitor,ceramic,15Nf,200Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Rohs Compliant Kemet 79H2901
Capacitor,Ceramic,15 nF,200VDC,10-% Tol,10+% Tol,X7R-TC Code,-15,15%-TC RoHS Compliant: Yes

Capacitor,Ceramic,15nF,200VDC,10-% Tol,10+% Tol,X7R-TC Code,-15,15%-TC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-C1206C153K2RACTUCT-ND 399-C1206C153K2RACTUDKR-ND 79H2901
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor,ceramic,15Nf,200Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Bypass Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0150 microF 0.0150 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050523000121FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - M39014/021355 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details