KEMET Electronics Corporation Ceramic Capacitors C1206C153JAGACAUTO7210

Description
0.015µF ±5% 250V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.015µF ±5% 250V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C1206C153JAGACAUTO7210TR-ND - DigiKey
Thief River Falls, MN, United States
0.015µF ±5% 250V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

0.015µF ±5% 250V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1206C153JAGACAUTO7210CT-ND - DigiKey
Thief River Falls, MN, United States
0.015µF ±5% 250V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

0.015µF ±5% 250V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1206C153JAGACAUTO7210DKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.015UF 250V 1206

CAP CER 0.015UF 250V 1206

Buy Now Datasheet
Ceramic Capacitors - C1206C153JAGACAUTO7210 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1206C153JAGACAUTO7210
Ceramic Capacitors C1206C153JAGACAUTO7210
CAP CER 0.015UF 250V 1206

CAP CER 0.015UF 250V 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 399-C1206C153JAGACAUTO7210TR-ND 399-C1206C153JAGACAUTO7210DKR-ND C1206C153JAGACAUTO7210
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0150 microF 0.0150 microF 0.0150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - 1608-050525001P20BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 106AVD025MCR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers