KEMET Electronics Corporation Ceramic Capacitors C1206C152KDRACTU

Description
1500pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
1500pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C1206C152KDRACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1206C152KDRACTUCT-ND
Ceramic Capacitors 399-C1206C152KDRACTUCT-ND
1500pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)

1500pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1206C152KDRACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1206C152KDRACTUTR-ND
Ceramic Capacitors 399-C1206C152KDRACTUTR-ND
1500pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)

1500pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1206C152KDRACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1206C152KDRACTUDKR-ND
Ceramic Capacitors 399-C1206C152KDRACTUDKR-ND
1500pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)

1500pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Cap, 1500Pf, 1 Kv, 10%, X7R, 1206; Capacitance Kemet - 05AC8084 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1500Pf, 1 Kv, 10%, X7R, 1206; Capacitance Kemet
05AC8084
Cap, 1500Pf, 1 Kv, 10%, X7R, 1206; Capacitance Kemet 05AC8084
CAP, 1500PF, 1 KV, 10%, X7R, 1206; Capacitance:1500pF; Voltage Rating:1kV; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Operating Temperature RoHS Compliant: Yes

CAP, 1500PF, 1 KV, 10%, X7R, 1206; Capacitance:1500pF; Voltage Rating:1kV; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
1500Pf 1000V Rohs Compliant Kemet - 67R5181 - Newark, An Avnet Company
Chicago, IL, United States
1500Pf 1000V Rohs Compliant Kemet
67R5181
1500Pf 1000V Rohs Compliant Kemet 67R5181
1500PF 1000V ROHS COMPLIANT: YES

1500PF 1000V ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-C1206C152KDRACTUCT-ND 399-C1206C152KDRACTUDKR-ND 05AC8084 67R5181
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 1500Pf, 1 Kv, 10%, X7R, 1206; Capacitance Kemet 1500Pf 1000V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Polymer Capacitor - 227XMPL004MG28 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers