KEMET Electronics Corporation Ceramic Capacitors C1206C152KBRACAUTO

Description
1500pF ±10% 630V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
1500pF ±10% 630V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C1206C152KBRACAUTOTR-ND - DigiKey
Thief River Falls, MN, United States
1500pF ±10% 630V Ceramic Capacitor X7R 1206 (3216 Metric)

1500pF ±10% 630V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
1500Pf 630V Rohs Compliant Kemet - 86AC4241 - Newark, An Avnet Company
Chicago, IL, United States
1500Pf 630V Rohs Compliant Kemet
86AC4241
1500Pf 630V Rohs Compliant Kemet 86AC4241
1500PF 630V ROHS COMPLIANT: YES

1500PF 630V ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - C1206C152KBRACAUTO - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1206C152KBRACAUTO
Ceramic Capacitors C1206C152KBRACAUTO
CAP CER 1500PF 630V X7R 1206

CAP CER 1500PF 630V X7R 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 399-C1206C152KBRACAUTOTR-ND 86AC4241 C1206C152KBRACAUTO
Product Name Ceramic Capacitors 1500Pf 630V Rohs Compliant Kemet Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Voltage Capacitor; Automotive; Bypass Automotive; Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725746 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 101C293U020AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-1158-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers