KEMET Electronics Corporation Ceramic Capacitors C1206C152GCGACTU

Description
1500pF ±2% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
1500pF ±2% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C1206C152GCGACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1206C152GCGACTUCT-ND
Ceramic Capacitors 399-C1206C152GCGACTUCT-ND
1500pF ±2% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

1500pF ±2% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1206C152GCGACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1206C152GCGACTUDKR-ND
Ceramic Capacitors 399-C1206C152GCGACTUDKR-ND
1500pF ±2% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

1500pF ±2% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1206C152GCGACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1206C152GCGACTUTR-ND
Ceramic Capacitors 399-C1206C152GCGACTUTR-ND
1500pF ±2% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

1500pF ±2% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
1500Pf 500V Rohs Compliant Kemet - 57AC5700 - Newark, An Avnet Company
Chicago, IL, United States
1500Pf 500V Rohs Compliant Kemet
57AC5700
1500Pf 500V Rohs Compliant Kemet 57AC5700
1500PF 500V ROHS COMPLIANT: YES

1500PF 500V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-C1206C152GCGACTUCT-ND 399-C1206C152GCGACTUDKR-ND 57AC5700
Product Name Ceramic Capacitors Ceramic Capacitors 1500Pf 500V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1620704 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 106SML050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Ceramic Capacitors - 1608-1210Y3K00470JCRTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers