KEMET Electronics Corporation Ceramic Capacitors C1206C151KGRACTU

Description
150pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
150pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C1206C151KGRACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1206C151KGRACTUDKR-ND
Ceramic Capacitors 399-C1206C151KGRACTUDKR-ND
150pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1206 (3216 Metric)

150pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1206C151KGRACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1206C151KGRACTUTR-ND
Ceramic Capacitors 399-C1206C151KGRACTUTR-ND
150pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1206 (3216 Metric)

150pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1206C151KGRACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1206C151KGRACTUCT-ND
Ceramic Capacitors 399-C1206C151KGRACTUCT-ND
150pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1206 (3216 Metric)

150pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Cap, 150Pf, 2 Kv, 10%, X7R, 1206; Capacitance Kemet - 45AC6812 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 150Pf, 2 Kv, 10%, X7R, 1206; Capacitance Kemet
45AC6812
Cap, 150Pf, 2 Kv, 10%, X7R, 1206; Capacitance Kemet 45AC6812
CAP, 150PF, 2 KV, 10%, X7R, 1206; Capacitance:150pF; Voltage Rating:2kV; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Operating Temperature RoHS Compliant: Yes

CAP, 150PF, 2 KV, 10%, X7R, 1206; Capacitance:150pF; Voltage Rating:2kV; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 150Pf, 2Kv, Mlcc, 1206 Rohs Compliant Kemet - 67AH9665 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 150Pf, 2Kv, Mlcc, 1206 Rohs Compliant Kemet
67AH9665
Cap, 150Pf, 2Kv, Mlcc, 1206 Rohs Compliant Kemet 67AH9665
CAP, 150PF, 2KV, MLCC, 1206 ROHS COMPLIANT: YES

CAP, 150PF, 2KV, MLCC, 1206 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-C1206C151KGRACTUDKR-ND 399-C1206C151KGRACTUTR-ND 45AC6812 67AH9665
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 150Pf, 2 Kv, 10%, X7R, 1206; Capacitance Kemet Cap, 150Pf, 2Kv, Mlcc, 1206 Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - M39014/011575 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Film Capacitors - 1725715 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details