15pF ±1% 100V Ceramic Capacitor X8R 1206 (3216 Metric)
15pF ±1% 100V Ceramic Capacitor X8R 1206 (3216 Metric)
15pF ±1% 100V Ceramic Capacitor X8R 1206 (3216 Metric)
15.0PF 100V ROHS COMPLIANT: YES
| DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 399-C1206C150F1HACAUTOTR-ND | 399-C1206C150F1HACAUTODKR-ND | 86AC4220 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | 15.0Pf 100V Rohs Compliant Kemet |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Applications | Automotive | Automotive | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 1 (+/- %) | 1 (+/- %) |