KEMET Electronics Corporation Cap, 0.12Μf, 50V, 5%, U2J, 1206; Capacitance Kemet C1206C124J5JACT500

Description
CAP, 0.12µF, 50V, 5%, U2J, 1206; Capacitance:0.12µF; Voltage Rating:50V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:U2J; Product Range:U2J C Series; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
CAP, 0.12µF, 50V, 5%, U2J, 1206; Capacitance:0.12µF; Voltage Rating:50V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:U2J; Product Range:U2J C Series; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 0.12Μf, 50V, 5%, U2J, 1206; Capacitance Kemet - 48AC2812 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.12Μf, 50V, 5%, U2J, 1206; Capacitance Kemet
48AC2812
Cap, 0.12Μf, 50V, 5%, U2J, 1206; Capacitance Kemet 48AC2812
CAP, 0.12µF, 50V, 5%, U2J, 1206; Capacitance:0.12µF; Voltage Rating:50V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:U2J; Product Range:U2J C Series; Operating Temperature RoHS Compliant: Yes

CAP, 0.12µF, 50V, 5%, U2J, 1206; Capacitance:0.12µF; Voltage Rating:50V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:U2J; Product Range:U2J C Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 48AC2812
Product Name Cap, 0.12Μf, 50V, 5%, U2J, 1206; Capacitance Kemet
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1200 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers