1200pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
1200pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
1200pF ±5% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
1200PF 630V ROHS COMPLIANT: YES
| DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 399-15935-1-ND | 399-15935-6-ND | 86AC4193 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | 1200Pf 630V Rohs Compliant Kemet |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Applications | High Voltage Capacitor; Automotive | High Voltage Capacitor; Automotive | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |