10µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)
10µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)
10µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)
Ceramic Capacitor 10uF 25V X7R 10% 1206 SMD Product overview: C1206C106K3RACAUTO from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1206C106K3RACAUT
CAP, AEC-Q200, 10UF, 25V, MLCC, 1206; Capacitance:10µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Product Length:3.2mm RoHS Compliant: Yes
CAP, AEC-Q200, 10UF, 25V, MLCC, 1206; Capacitance:10µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Product Length:3.2mm RoHS Compliant: Yes
CAP, AEC-Q200, 10UF, 25V, MLCC, 1206 ROHS COMPLIANT: YES
CAP CER 10UF 25V X7R 1206
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-15728-1-ND | 399-15728-6-ND | 60-C1206C106K3RACAUTO | 76AH8925 | 67AH9654 | C1206C106K3RACAUTO |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | SMD 10uF 25V Capacitor | Cap, Aec-Q200, 10Uf, 25V, Mlcc, 1206; Capacitance Kemet | Cap, Aec-Q200, 10Uf, 25V, Mlcc, 1206 Rohs Compliant Kemet | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | ||
| Applications | Automotive; Bypass | Automotive; Bypass | Automotive; Bypass | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 10 microF | 10 microF | 1.00E7 microF | 10 microF | 10 microF |