KEMET Electronics Corporation Ceramic Capacitors - C1206C106J4RACTU C1206C106J4RACTU

Description
Manufacturer: Kemet Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1232109-C1206C106J4R ACTU Packaging: Tape and Reel Termination: SMD/SMT Voltage Rating: 16 V Length: 3.2 mm Capacitance: 10 µF Tolerance: 5 % Thickness: 1.8034 mm Dielectric Material: Ceramic Height: 1.6 mm Width: 1.6002 mm Dissipation Factor: 5 % Categories: Ceramic Capacitors Case / Package: 1206 Alternative Parts (Cross-Reference): C1206C106J4RAC7800; C1206C106J4RACTU.; Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Depth: 1.6 mm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8532240020, 8532240020 Case Code (Imperial): 1206 Voltage Rating (DC): 16 V REACH SVHC: No SVHC Dielectric: X7R Max Operating Temperature: 125 °C Case Code (Metric): 3216
Request a Quote Datasheet
Description
Manufacturer: Kemet Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1232109-C1206C106J4R ACTU Packaging: Tape and Reel Termination: SMD/SMT Voltage Rating: 16 V Length: 3.2 mm Capacitance: 10 µF Tolerance: 5 % Thickness: 1.8034 mm Dielectric Material: Ceramic Height: 1.6 mm Width: 1.6002 mm Dissipation Factor: 5 % Categories: Ceramic Capacitors Case / Package: 1206 Alternative Parts (Cross-Reference): C1206C106J4RAC7800; C1206C106J4RACTU.; Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Depth: 1.6 mm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8532240020, 8532240020 Case Code (Imperial): 1206 Voltage Rating (DC): 16 V REACH SVHC: No SVHC Dielectric: X7R Max Operating Temperature: 125 °C Case Code (Metric): 3216
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C1206C106J4RACTU - 1232109-C1206C106J4RACTU - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C1206C106J4RACTU
1232109-C1206C106J4RACTU
Ceramic Capacitors - C1206C106J4RACTU 1232109-C1206C106J4RACTU
Manufacturer: Kemet Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1232109-C1206C106J4R ACTU Packaging: Tape and Reel Termination: SMD/SMT Voltage Rating: 16 V Length: 3.2 mm Capacitance: 10 µF Tolerance: 5 % Thickness: 1.8034 mm Dielectric Material: Ceramic Height: 1.6 mm Width: 1.6002 mm Dissipation Factor: 5 % Categories: Ceramic Capacitors Case / Package: 1206 Alternative Parts (Cross-Reference): C1206C106J4RAC7800; C1206C106J4RACTU.; Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Depth: 1.6 mm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8532240020, 8532240020 Case Code (Imperial): 1206 Voltage Rating (DC): 16 V REACH SVHC: No SVHC Dielectric: X7R Max Operating Temperature: 125 °C Case Code (Metric): 3216

Manufacturer: Kemet
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1232109-C1206C106J4RACTU
Packaging: Tape and Reel
Termination: SMD/SMT
Voltage Rating: 16 V
Length: 3.2 mm
Capacitance: 10 µF
Tolerance: 5 %
Thickness: 1.8034 mm
Dielectric Material: Ceramic
Height: 1.6 mm
Width: 1.6002 mm
Dissipation Factor: 5 %
Categories: Ceramic Capacitors
Case / Package: 1206
Alternative Parts (Cross-Reference): C1206C106J4RAC7800; C1206C106J4RACTU.;
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Depth: 1.6 mm
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8532240020, 8532240020
Case Code (Imperial): 1206
Voltage Rating (DC): 16 V
REACH SVHC: No SVHC
Dielectric: X7R
Max Operating Temperature: 125 °C
Case Code (Metric): 3216

Buy Now
Singapore, Singapore
SMD 10uF 16V Capacitor
60-C1206C106J4RACTU
SMD 10uF 16V Capacitor 60-C1206C106J4RACTU
10uF 16V X7R Ceramic Cap 1206 SMD T/R Product overview: C1206C106J4RACTU from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1206C106J4RACTU can be used for catalog matching and distributor lookup.

10uF 16V X7R Ceramic Cap 1206 SMD T/R Product overview: C1206C106J4RACTU from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1206C106J4RACTU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 399-C1206C106J4RACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1206C106J4RACTUCT-ND
Ceramic Capacitors 399-C1206C106J4RACTUCT-ND
10µF ±5% 16V Ceramic Capacitor X7R 1206 (3216 Metric)

10µF ±5% 16V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1206C106J4RACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1206C106J4RACTUDKR-ND
Ceramic Capacitors 399-C1206C106J4RACTUDKR-ND
10µF ±5% 16V Ceramic Capacitor X7R 1206 (3216 Metric)

10µF ±5% 16V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1206C106J4RACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1206C106J4RACTUTR-ND
Ceramic Capacitors 399-C1206C106J4RACTUTR-ND
10µF ±5% 16V Ceramic Capacitor X7R 1206 (3216 Metric)

10µF ±5% 16V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Cap, 10Μf, 16V, 5%, X7R, 1206; Capacitance Kemet - 52AC4075 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Μf, 16V, 5%, X7R, 1206; Capacitance Kemet
52AC4075
Cap, 10Μf, 16V, 5%, X7R, 1206; Capacitance Kemet 52AC4075
CAP, 10µF, 16V, 5%, X7R, 1206; Capacitance:10µF; Voltage Rating:16V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Operating Temperature Min:-55°C;RoHS Compliant: Yes

CAP, 10µF, 16V, 5%, X7R, 1206; Capacitance:10µF; Voltage Rating:16V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Operating Temperature Min:-55°C;RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 10Μf, 16V, 5%, X7R, 1206; Capacitance Kemet - 96Y5637 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Μf, 16V, 5%, X7R, 1206; Capacitance Kemet
96Y5637
Cap, 10Μf, 16V, 5%, X7R, 1206; Capacitance Kemet 96Y5637
CAP, 10µF, 16V, 5%, X7R, 1206; Capacitance:10µF; Voltage Rating:16V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Operating Temperature Min:-55°C;RoHS Compliant: Yes

CAP, 10µF, 16V, 5%, X7R, 1206; Capacitance:10µF; Voltage Rating:16V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Operating Temperature Min:-55°C;RoHS Compliant: Yes

Supplier's Site
Mlcc Capacitor, 10Uf, 16V, X7R, 5%, 1206, Full Reel; Capacitance Kemet - 08P7795 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 10Uf, 16V, X7R, 5%, 1206, Full Reel; Capacitance Kemet
08P7795
Mlcc Capacitor, 10Uf, 16V, X7R, 5%, 1206, Full Reel; Capacitance Kemet 08P7795
MLCC CAPACITOR, 10UF, 16V, X7R, 5%, 1206, FULL REEL; Capacitance:10µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:C Series KEMET RoHS Compliant: Yes

MLCC CAPACITOR, 10UF, 16V, X7R, 5%, 1206, FULL REEL; Capacitance:10µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:C Series KEMET RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1232109-C1206C106J4RACTU 60-C1206C106J4RACTU 399-C1206C106J4RACTUCT-ND 399-C1206C106J4RACTUDKR-ND 52AC4075 08P7795
Product Name Ceramic Capacitors - C1206C106J4RACTU SMD 10uF 16V Capacitor Ceramic Capacitors Ceramic Capacitors Cap, 10Μf, 16V, 5%, X7R, 1206; Capacitance Kemet Mlcc Capacitor, 10Uf, 16V, X7R, 5%, 1206, Full Reel; Capacitance Kemet
RoHS Compliant Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
WVDC 16 volts 16 volts 16 volts 16 volts 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100332GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
Ceramic Capacitors - M40U225M5-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details