KEMET Electronics Corporation Ceramic Capacitors C1206C105M1RACTU

Description
1µF ±20% 100V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
1µF ±20% 100V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C1206C105M1RACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1206C105M1RACTUDKR-ND
Ceramic Capacitors 399-C1206C105M1RACTUDKR-ND
1µF ±20% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

1µF ±20% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1206C105M1RACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1206C105M1RACTUCT-ND
Ceramic Capacitors 399-C1206C105M1RACTUCT-ND
1µF ±20% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

1µF ±20% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1206C105M1RACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1206C105M1RACTUTR-ND
Ceramic Capacitors 399-C1206C105M1RACTUTR-ND
1µF ±20% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

1µF ±20% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Cap, 1Μf, 100V, 20%, X7R, 1206; Capacitance Kemet - 45AC6802 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Μf, 100V, 20%, X7R, 1206; Capacitance Kemet
45AC6802
Cap, 1Μf, 100V, 20%, X7R, 1206; Capacitance Kemet 45AC6802
CAP, 1µF, 100V, 20%, X7R, 1206; Capacitance:1µF; Voltage Rating:100V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Operating Temperature RoHS Compliant: Yes

CAP, 1µF, 100V, 20%, X7R, 1206; Capacitance:1µF; Voltage Rating:100V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
1.00Uf 100V Rohs Compliant Kemet - 86AC4164 - Newark, An Avnet Company
Chicago, IL, United States
1.00Uf 100V Rohs Compliant Kemet
86AC4164
1.00Uf 100V Rohs Compliant Kemet 86AC4164
1.00UF 100V ROHS COMPLIANT: YES

1.00UF 100V ROHS COMPLIANT: YES

Supplier's Site
Cap, 1Uf, 100V, Mlcc, 1206 Rohs Compliant Kemet - 67AH9648 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 100V, Mlcc, 1206 Rohs Compliant Kemet
67AH9648
Cap, 1Uf, 100V, Mlcc, 1206 Rohs Compliant Kemet 67AH9648
CAP, 1UF, 100V, MLCC, 1206 ROHS COMPLIANT: YES

CAP, 1UF, 100V, MLCC, 1206 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-C1206C105M1RACTUDKR-ND 399-C1206C105M1RACTUCT-ND 45AC6802 86AC4164
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 1Μf, 100V, 20%, X7R, 1206; Capacitance Kemet 1.00Uf 100V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Bypass Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701031 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
Ceramic Capacitors - M39014/021294 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers