KEMET Electronics Corporation 0.1uF 50V Capacitor C1206C104M5UAC7800

Description
Capacitor, Ceramic, Chip, General Purpose, 0.1uF, 50V, ±20%, Z5U, 1206 (3216 mm), Sn/NiBar, -30º ~ +85ºC, 7" Reel/Unmarked Product overview: C1206C104M5UAC7800 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1206C104M5UAC780 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Capacitor, Ceramic, Chip, General Purpose, 0.1uF, 50V, ±20%, Z5U, 1206 (3216 mm), Sn/NiBar, -30º ~ +85ºC, 7" Reel/Unmarked Product overview: C1206C104M5UAC7800 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1206C104M5UAC780 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.1uF 50V Capacitor
60-C1206C104M5UAC7800
0.1uF 50V Capacitor 60-C1206C104M5UAC7800
Capacitor, Ceramic, Chip, General Purpose, 0.1uF, 50V, ±20%, Z5U, 1206 (3216 mm), Sn/NiBar, -30º ~ +85ºC, 7" Reel/Unmarked Product overview: C1206C104M5UAC7800 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1206C104M5UAC780 0 can be used for catalog matching and distributor lookup.

Capacitor, Ceramic, Chip, General Purpose, 0.1uF, 50V, ±20%, Z5U, 1206 (3216 mm), Sn/NiBar, -30º ~ +85ºC, 7" Reel/Unmarked Product overview: C1206C104M5UAC7800 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1206C104M5UAC7800 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1330967-C1206C104M5UAC7800 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1330967-C1206C104M5UAC7800
Capacitors - Ceramic Capacitors 1330967-C1206C104M5UAC7800
Manufacturer: Kemet Win Source Part Number: 1330967-C1206C104M5U AC7800 Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Applications: General Purpose Standard Package: 4,000 Mounting: Surface Mount, MLCC Capacitance: 0.1 µF Tolerance: ±20% Voltage - Rated: 50V Temperature Coefficient: Z5U Thickness (Max): 0.035" (0.88mm) Temperature Range - Operating: 10°C ~ 85°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: C1206C104M5UAC,399-C 1206C104M5UAC7800TR, 399-1259-6-ND,399-C1 206C104M5UAC7800DKR, 339-C1206C104M5UAC78 00DKR,399-1259-2-ND, 399-1259-1-ND,399-12 59-1,399-1259-2,C120 6C104M5UACTU,399-C12 06C104M5UAC7800CT,39 9-1259-6,339-C1206C1 04M5UAC7800CT,C1206C 104M5UAC7800 Base Product Number: C1206C RoHS Status: ROHS3 Compliant

Manufacturer: Kemet
Win Source Part Number: 1330967-C1206C104M5UAC7800
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Applications: General Purpose
Standard Package: 4,000
Mounting: Surface Mount, MLCC
Capacitance: 0.1 µF
Tolerance: ±20%
Voltage - Rated: 50V
Temperature Coefficient: Z5U
Thickness (Max): 0.035" (0.88mm)
Temperature Range - Operating: 10°C ~ 85°C
Case / Package: 1206 (3216 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: C1206C104M5UAC,399-C1206C104M5UAC7800TR,399-1259-6-ND,399-C1206C104M5UAC7800DKR,339-C1206C104M5UAC7800DKR,399-1259-2-ND,399-1259-1-ND,399-1259-1,399-1259-2,C1206C104M5UACTU,399-C1206C104M5UAC7800CT,399-1259-6,339-C1206C104M5UAC7800CT,C1206C104M5UAC7800
Base Product Number: C1206C
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Ceramic Capacitors - C1206C104M5UAC7800 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1206C104M5UAC7800
Ceramic Capacitors C1206C104M5UAC7800
CAP CER 0.1UF 50V Z5U 1206

CAP CER 0.1UF 50V Z5U 1206

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 60-C1206C104M5UAC7800 1330967-C1206C104M5UAC7800 C1206C104M5UAC7800
Product Name 0.1uF 50V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes
Operating Temperature 10 to 85 C (50 to 185 F) 10 to 85 C (50 to 185 F) 10 to 85 C (50 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 100000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-706-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Ceramic Capacitors - C17CF680J-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Aluminum Electrolytic - 106NPS035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Film Capacitors - 1711174 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details