0.1µF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)
0.1µF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)
0.1µF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)
Cap Ceramic 0.1uF 250V X7R 10% Pad SMD 1206 125°C Automotive T/R Product overview: C1206C104KARACAUTO from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.1uF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 0.1uF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1206C104KARACAUT
CAP CER 0.1UF 250V X7R 1206
CAP, 0.1µF, 250V, 10%, X7R, 1206; Capacitance:0.1µF; Voltage Rating:250V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AEC-Q200 C Series; Operating Temperature RoHS Compliant: Yes
CAP, AEC-Q200, 0.1UF, 250V, MLCC, 1206 ROHS COMPLIANT: YES
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-12978-2-ND | 399-12978-6-ND | 60-C1206C104KARACAUTO | C1206C104KARACAUTO | 77Y7576 | 67AH9638 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Automotive SMD 0.1uF 250V Capacitor | Ceramic Capacitors | Cap, 0.1Μf, 250V, 10%, X7R, 1206; Capacitance Kemet | Cap, Aec-Q200, 0.1Uf, 250V, Mlcc, 1206 Rohs Compliant Kemet |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | ||
| Applications | Automotive; Bypass | Automotive; Bypass | Automotive; Bypass | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF |