KEMET Electronics Corporation MLCCs - Multilayer Ceramic Capacitors C1206C104K3RACTU

Description
KEMET C1206C104K3RACTU
Request a Quote Datasheet
Description
KEMET C1206C104K3RACTU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1464330 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1464330
MLCCs - Multilayer Ceramic Capacitors 1464330
KEMET C1206C104K3RACTU

KEMET C1206C104K3RACTU

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1464198 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1464198
MLCCs - Multilayer Ceramic Capacitors 1464198
KEMET C1206C104K3RACTU

KEMET C1206C104K3RACTU

Supplier's Site
Ceramic Capacitors - 399-C1206C104K3RACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1206C104K3RACTUTR-ND
Ceramic Capacitors 399-C1206C104K3RACTUTR-ND
0.1µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

0.1µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1206C104K3RACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1206C104K3RACTUCT-ND
Ceramic Capacitors 399-C1206C104K3RACTUCT-ND
0.1µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

0.1µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1206C104K3RACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1206C104K3RACTUDKR-ND
Ceramic Capacitors 399-C1206C104K3RACTUDKR-ND
0.1µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

0.1µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Cap, 0.1Μf, 25V, 10%, X7R, 1206; Capacitance Kemet - 52AC4073 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Μf, 25V, 10%, X7R, 1206; Capacitance Kemet
52AC4073
Cap, 0.1Μf, 25V, 10%, X7R, 1206; Capacitance Kemet 52AC4073
CAP, 0.1µF, 25V, 10%, X7R, 1206; Capacitance:0.1µF; Voltage Rating:25V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Operating Temperature RoHS Compliant: Yes

CAP, 0.1µF, 25V, 10%, X7R, 1206; Capacitance:0.1µF; Voltage Rating:25V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Mlcc Capacitor, 0.1Uf, 25V, X7R, 10%, 1206, Full Reel; Capacitance Kemet - 06H1914 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 0.1Uf, 25V, X7R, 10%, 1206, Full Reel; Capacitance Kemet
06H1914
Mlcc Capacitor, 0.1Uf, 25V, X7R, 10%, 1206, Full Reel; Capacitance Kemet 06H1914
MLCC CAPACITOR, 0.1UF, 25V, X7R, 10%, 1206, FULL REEL; Capacitance:0.1µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET RoHS Compliant: Yes

MLCC CAPACITOR, 0.1UF, 25V, X7R, 10%, 1206, FULL REEL; Capacitance:0.1µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET RoHS Compliant: Yes

Supplier's Site
Cap, 0.1Μf, 25V, 10%, X7R, 1206; Capacitance Kemet - 76Y3000 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Μf, 25V, 10%, X7R, 1206; Capacitance Kemet
76Y3000
Cap, 0.1Μf, 25V, 10%, X7R, 1206; Capacitance Kemet 76Y3000
CAP, 0.1µF, 25V, 10%, X7R, 1206; Capacitance:0.1µF; Voltage Rating:25V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Operating Temperature RoHS Compliant: Yes

CAP, 0.1µF, 25V, 10%, X7R, 1206; Capacitance:0.1µF; Voltage Rating:25V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1464330 399-C1206C104K3RACTUTR-ND 399-C1206C104K3RACTUDKR-ND 52AC4073 06H1914
Product Name MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 0.1Μf, 25V, 10%, X7R, 1206; Capacitance Kemet Mlcc Capacitor, 0.1Uf, 25V, X7R, 10%, 1206, Full Reel; Capacitance Kemet
Technology Multilayer
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Bypass Bypass
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050521000681FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Ceramic Capacitors - CK06BX104K - 915355-CK06BX104K - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Style Through Hole
View Details
3 suppliers