0.1µF ±1% 50V Ceramic Capacitor U2J 1206 (3216 Metric)
0.1µF ±1% 50V Ceramic Capacitor U2J 1206 (3216 Metric)
0.1µF ±1% 50V Ceramic Capacitor U2J 1206 (3216 Metric)
.100UF 50.0V ROHS COMPLIANT: YES
CAP, 0.1UF, 50V, MLCC, 1206; Capacitance:0.1µF; Voltage Rating:50V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:U2J; Product Range:U2J C Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes
CAP, 0.1UF, 50V, MLCC, 1206 ROHS COMPLIANT: YES
| DigiKey | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-C1206C104F5JACTUCT-ND | 399-C1206C104F5JACTUDKR-ND | 86AC4133 | 64AJ4072 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | .100Uf 50.0V Rohs Compliant Kemet | Cap, 0.1Uf, 50V, Mlcc, 1206; Capacitance Kemet |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Applications | General Purpose | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to ? C (-67 to ? F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 0.1000 microF | 0.1000 microF | 0.1000 microF |