KEMET Electronics Corporation Ceramic Capacitors C1206C104F5JACT500

Description
0.1µF ±1% 50V Ceramic Capacitor U2J 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.1µF ±1% 50V Ceramic Capacitor U2J 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C1206C104F5JACT500TR-ND - DigiKey
Thief River Falls, MN, United States
0.1µF ±1% 50V Ceramic Capacitor U2J 1206 (3216 Metric)

0.1µF ±1% 50V Ceramic Capacitor U2J 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1206C104F5JACT500DKR-ND - DigiKey
Thief River Falls, MN, United States
0.1µF ±1% 50V Ceramic Capacitor U2J 1206 (3216 Metric)

0.1µF ±1% 50V Ceramic Capacitor U2J 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1206C104F5JACT500CT-ND - DigiKey
Thief River Falls, MN, United States
0.1µF ±1% 50V Ceramic Capacitor U2J 1206 (3216 Metric)

0.1µF ±1% 50V Ceramic Capacitor U2J 1206 (3216 Metric)

Buy Now Datasheet
Cap, 0.1Μf, 50V, 1%, U2J, 1206; Capacitance Kemet - 48AC2803 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Μf, 50V, 1%, U2J, 1206; Capacitance Kemet
48AC2803
Cap, 0.1Μf, 50V, 1%, U2J, 1206; Capacitance Kemet 48AC2803
CAP, 0.1µF, 50V, 1%, U2J, 1206; Capacitance:0.1µF; Voltage Rating:50V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:U2J; Product Range:U2J C Series; Operating Temperature Min:-55°C;RoHS Compliant: Yes

CAP, 0.1µF, 50V, 1%, U2J, 1206; Capacitance:0.1µF; Voltage Rating:50V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:U2J; Product Range:U2J C Series; Operating Temperature Min:-55°C;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-C1206C104F5JACT500TR-ND 399-C1206C104F5JACT500DKR-ND 48AC2803
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 0.1Μf, 50V, 1%, U2J, 1206; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402N220F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M39014/011340 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details