KEMET Electronics Corporation Ceramic Capacitors C1206C104F5JACAUTO

Description
0.1µF ±1% 50V Ceramic Capacitor U2J 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.1µF ±1% 50V Ceramic Capacitor U2J 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C1206C104F5JACAUTO-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C1206C104F5JACAUTO-ND
Ceramic Capacitors C1206C104F5JACAUTO-ND
0.1µF ±1% 50V Ceramic Capacitor U2J 1206 (3216 Metric)

0.1µF ±1% 50V Ceramic Capacitor U2J 1206 (3216 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number C1206C104F5JACAUTO-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Paper Film Capacitors - 265LC3500K5LM8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details