0.1µF ±1% 25V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
.100UF 25.0V ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | C1206C104F3GECAUTO7210-ND | 86AC4131 |
| Product Name | Ceramic Capacitors | .100Uf 25.0V Rohs Compliant Kemet |
| Configuration / Form Factor | Chip Capacitor | |
| Applications | Automotive | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Range | 0.1000 microF |