0.1µF ±1% 25V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
0.1µF ±1% 25V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
0.1µF ±1% 25V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
CAP CER 0.1UF 25V C0G/NP0 1206
CAP, MLCC, AEC-Q200, 0.1UF, 25V, 1206; Capacitance:0.1µF; Voltage Rating:25V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:AEC-Q200 C Series; Operating RoHS Compliant: Yes
| DigiKey | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-C1206C104F3GACAUTODKR-ND | 399-C1206C104F3GACAUTOTR-ND | C1206C104F3GACAUTO | 72AC5456 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | Cap, Mlcc, Aec-Q200, 0.1Uf, 25V, 1206; Capacitance Kemet |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | Automotive | Automotive | Automotive | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF |