10000pF ±10% 63V Ceramic Capacitor X7R 1206 (3216 Metric)
CAP CER 1206 10NF 63V X7R 10%
CAP CER 1206 10NF 63V X7R 10%
| DigiKey | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 399-C1206C103KMRECTUTR-ND | 399-C1206C103KMRECTUDKR-ND |
| Product Name | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |
| WVDC | 63 volts | 63 volts |